Manufacturer: Texas Instruments
Win Source Part Number: 132495-CC2540F256RHA
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Memory Size: 256kB Flash, 8kB SRAM
Power - Output: 4dBm
Sensitivity: -93dBm
Data Rate (Max): 1Mbps
Current - Receiving: 19.6mA to 22.1mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: SPI, USART, USB
GPIO: 21
Current - Transmitting: 21.1mA to 31.6mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): CC2540F256RHAR;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Wireless, RF Communications, Consumer Electronics, Computers & Computer Peripherals
IC RF TXRX+MCU BLE 5.0 40VQFN
RF Transceiver IC, 2.402 GHz to 2.48 GHz, GFSK, 1 Mbps, 24 dBm out, 2 V to 3.6 V, VQFN-40
IC, SOC, RF, 256K, 2.4GHZ, 40VQFN; Data Rate:1Mbps; RF / IF Modulation:GFSK; Frequency Min:2.402GHz; Frequency Max:2.48GHz; Receiving Current:22.1mA; RF IC Case Style:VQFN; No. of Pins:40Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 132495-CC2540F256RHAT | CC2540F256RHAT | 815-CC2540F256RHAT | 28AH1991 |
| Product Name | RF Transceiver ICs - CC2540F256RHAT | RF and Wireless - RF Transceiver ICs | RF Transceiver IC, 2.402 GHz to 2.48 GHz, GFSK, 1 Mbps, 24 dBm out, 2 V to 3.6 V, VQFN-40 | Ic, Soc, Rf, 256K, 2.4Ghz, 40Vqfn; Data Rate Texas Instruments |
| Applications | Mobile / Wireless Systems | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 C (-40.0 F) | ||
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2402 to 2480 MHz |
| Sensitivity | -93 dBm | -93 dBm | -93 dBm | |
| Output Power | 4 dBm | 4 dBm |