Texas Instruments Standard Linear and Logic 2.4GHz VQFN Interface Transceiver IC CC2540F128RHAT

Description
Bluetooth 4.0 BLE SOC, 2.4GHz, 1Mbps, 8051, VQFN Product overview: CC2540F128RHAT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4GHz, VQFN, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2540F128RHAT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bluetooth 4.0 BLE SOC, 2.4GHz, 1Mbps, 8051, VQFN Product overview: CC2540F128RHAT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4GHz, VQFN, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2540F128RHAT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
2.4GHz VQFN Interface Transceiver IC
879-CC2540F128RHAT
2.4GHz VQFN Interface Transceiver IC 879-CC2540F128RHAT
Bluetooth 4.0 BLE SOC, 2.4GHz, 1Mbps, 8051, VQFN Product overview: CC2540F128RHAT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4GHz, VQFN, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2540F128RHAT can be used for catalog matching and distributor lookup.

Bluetooth 4.0 BLE SOC, 2.4GHz, 1Mbps, 8051, VQFN Product overview: CC2540F128RHAT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4GHz, VQFN, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2540F128RHAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 879-CC2540F128RHAT
Product Name 2.4GHz VQFN Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-8961501PA - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
Octal buffer/line driver; inverting; 3-state - 74AHCT240PW,112 - Nexperia B.V.
Specs
Technology TTL
Device Type Buffer
Supply Voltage 5V; Other; 4.5 - 5.5
View Details
RF Front End (LNA + PA) - 2312-QPF4506BTR13-5KCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
Interface - Interface - Specialized - 34R3435-CVR - 855779-34R3435-CVR - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
2 suppliers