Texas Instruments RF Transceiver ICs - CC2538NF53RTQR CC2538NF53RTQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 814286-CC2538NF53RTQ R Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: 6LoWPAN, Zigbee Memory Size: 512kB Flash, 32kB RAM Power - Output: 7dbm Sensitivity: -97dBm Current - Receiving: 20mA ~ 24mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART, USB GPIO: 32 Current - Transmitting: 24mA ~ 34mA Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 56-VFQFN Exposed Pad Data Rate (Maximum): 250kbps Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 814286-CC2538NF53RTQ R Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: 6LoWPAN, Zigbee Memory Size: 512kB Flash, 32kB RAM Power - Output: 7dbm Sensitivity: -97dBm Current - Receiving: 20mA ~ 24mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART, USB GPIO: 32 Current - Transmitting: 24mA ~ 34mA Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 56-VFQFN Exposed Pad Data Rate (Maximum): 250kbps Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2538NF53RTQR - 814286-CC2538NF53RTQR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2538NF53RTQR
814286-CC2538NF53RTQR
RF Transceiver ICs - CC2538NF53RTQR 814286-CC2538NF53RTQR
Manufacturer: Texas Instruments Win Source Part Number: 814286-CC2538NF53RTQ R Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: 6LoWPAN, Zigbee Memory Size: 512kB Flash, 32kB RAM Power - Output: 7dbm Sensitivity: -97dBm Current - Receiving: 20mA ~ 24mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART, USB GPIO: 32 Current - Transmitting: 24mA ~ 34mA Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 56-VFQFN Exposed Pad Data Rate (Maximum): 250kbps Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 814286-CC2538NF53RTQR
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: 6LoWPAN, Zigbee
Memory Size: 512kB Flash, 32kB RAM
Power - Output: 7dbm
Sensitivity: -97dBm
Current - Receiving: 20mA ~ 24mA
RF Family/Standard: 802.15.4
Serial Interfaces: I2C, JTAG, SPI, UART, USB
GPIO: 32
Current - Transmitting: 24mA ~ 34mA
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 56-VFQFN Exposed Pad
Data Rate (Maximum): 250kbps
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 3.6V

Buy Now
RF and Wireless - RF Transceiver ICs - CC2538NF53RTQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2538NF53RTQR
RF and Wireless - RF Transceiver ICs CC2538NF53RTQR
IC RF TXRX+MCU 802.15.4 56VFQFN

IC RF TXRX+MCU 802.15.4 56VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 814286-CC2538NF53RTQR CC2538NF53RTQR
Product Name RF Transceiver ICs - CC2538NF53RTQR RF and Wireless - RF Transceiver ICs
Package Type Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details