Texas Instruments RF Transceiver ICs - CC2533F64RHAT CC2533F64RHAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 104287-CC2533F64RHAT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 64kB Flash, 4kB RAM Power - Output: 4.5dBm Sensitivity: -97dBm Data Rate (Max): 250kbps Current - Receiving: 21.6mA to 25.1mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, SPI, UART GPIO: 23 Current - Transmitting: 28.5mA to 38.8mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 104287-CC2533F64RHAT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 64kB Flash, 4kB RAM Power - Output: 4.5dBm Sensitivity: -97dBm Data Rate (Max): 250kbps Current - Receiving: 21.6mA to 25.1mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, SPI, UART GPIO: 23 Current - Transmitting: 28.5mA to 38.8mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2533F64RHAT - 104287-CC2533F64RHAT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2533F64RHAT
104287-CC2533F64RHAT
RF Transceiver ICs - CC2533F64RHAT 104287-CC2533F64RHAT
Manufacturer: Texas Instruments Win Source Part Number: 104287-CC2533F64RHAT Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 64kB Flash, 4kB RAM Power - Output: 4.5dBm Sensitivity: -97dBm Data Rate (Max): 250kbps Current - Receiving: 21.6mA to 25.1mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, SPI, UART GPIO: 23 Current - Transmitting: 28.5mA to 38.8mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 104287-CC2533F64RHAT
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Memory Size: 64kB Flash, 4kB RAM
Power - Output: 4.5dBm
Sensitivity: -97dBm
Data Rate (Max): 250kbps
Current - Receiving: 21.6mA to 25.1mA
RF Family/Standard: 802.15.4
Serial Interfaces: I2C, SPI, UART
GPIO: 23
Current - Transmitting: 28.5mA to 38.8mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2533F64RHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2533F64RHAT
RF and Wireless - RF Transceiver ICs CC2533F64RHAT
IC RF TXRX+MCU 802.15.4 40VFQFN

IC RF TXRX+MCU 802.15.4 40VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 104287-CC2533F64RHAT CC2533F64RHAT
Product Name RF Transceiver ICs - CC2533F64RHAT RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm
Output Power 4.5 dBm 4.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details