Texas Instruments Standard Linear and Logic 2.4GHz 4KB VQFN Interface Transceiver IC CC2533F32RHAT

Description
2.4GHz Zigbee SoC, 4KB RAM, 250Kbps, I2C/SPI/UART, VQFN Product overview: CC2533F32RHAT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 4KB, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4GHz, 4KB, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2533F32RHAT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.4GHz Zigbee SoC, 4KB RAM, 250Kbps, I2C/SPI/UART, VQFN Product overview: CC2533F32RHAT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 4KB, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4GHz, 4KB, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2533F32RHAT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.4GHz 4KB VQFN Interface Transceiver IC
879-CC2533F32RHAT
2.4GHz 4KB VQFN Interface Transceiver IC 879-CC2533F32RHAT
2.4GHz Zigbee SoC, 4KB RAM, 250Kbps, I2C/SPI/UART, VQFN Product overview: CC2533F32RHAT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 4KB, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4GHz, 4KB, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2533F32RHAT can be used for catalog matching and distributor lookup.

2.4GHz Zigbee SoC, 4KB RAM, 250Kbps, I2C/SPI/UART, VQFN Product overview: CC2533F32RHAT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 4KB, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4GHz, 4KB, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2533F32RHAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 879-CC2533F32RHAT
Product Name 2.4GHz 4KB VQFN Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2434-D-GT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1899734 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details