Manufacturer: Texas Instruments
Win Source Part Number: 012775-CC2533F32RHAR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Memory Size: 32kB Flash, 4kB RAM
Power - Output: 4.5dBm
Sensitivity: -97dBm
Data Rate (Max): 250kbps
Current - Receiving: 21.6mA to 25.1mA
RF Family/Standard: 802.15.4
Serial Interfaces: I2C, SPI, UART
GPIO: 23
Current - Transmitting: 28.5mA to 38.8mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC RF TXRX+MCU 802.15.4 40VFQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 012775-CC2533F32RHAR | CC2533F32RHAR |
| Product Name | RF Transceiver ICs - CC2533F32RHAR | RF and Wireless - RF Transceiver ICs |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz |
| Sensitivity | -97 dBm | -97 dBm |
| Output Power | 4.5 dBm | 4.5 dBm |