Texas Instruments Standard Linear and Logic RF Transceiver ICs - CC2531F256RHAT CC2531F256RHAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 081301-CC2531F256RHA T Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 256kB Flash, 8kB RAM Power - Output: 4.5dBm Sensitivity: -97dBm Data Rate (Max): 250kbps Current - Receiving: 20.5mA to 24.3mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI, USART, USB GPIO: 21 Current - Transmitting: 28.7mA to 33.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in RF Communications, Motor Drive & Control, Automation & Process Control, Lighting, Industrial, Wireless, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081301-CC2531F256RHA T Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 256kB Flash, 8kB RAM Power - Output: 4.5dBm Sensitivity: -97dBm Data Rate (Max): 250kbps Current - Receiving: 20.5mA to 24.3mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI, USART, USB GPIO: 21 Current - Transmitting: 28.7mA to 33.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in RF Communications, Motor Drive & Control, Automation & Process Control, Lighting, Industrial, Wireless, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2531F256RHAT - 081301-CC2531F256RHAT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2531F256RHAT
081301-CC2531F256RHAT
RF Transceiver ICs - CC2531F256RHAT 081301-CC2531F256RHAT
Manufacturer: Texas Instruments Win Source Part Number: 081301-CC2531F256RHA T Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 256kB Flash, 8kB RAM Power - Output: 4.5dBm Sensitivity: -97dBm Data Rate (Max): 250kbps Current - Receiving: 20.5mA to 24.3mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI, USART, USB GPIO: 21 Current - Transmitting: 28.7mA to 33.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in RF Communications, Motor Drive & Control, Automation & Process Control, Lighting, Industrial, Wireless, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 081301-CC2531F256RHAT
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 256kB Flash, 8kB RAM
Power - Output: 4.5dBm
Sensitivity: -97dBm
Data Rate (Max): 250kbps
Current - Receiving: 20.5mA to 24.3mA
RF Family/Standard: 802.15.4
Serial Interfaces: SPI, USART, USB
GPIO: 21
Current - Transmitting: 28.7mA to 33.5mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in RF Communications, Motor Drive & Control, Automation & Process Control, Lighting, Industrial, Wireless, Consumer Electronics

Buy Now Datasheet
Soc, 2.4Ghz, 802.15.4, Usb-Enab, 40Qfn; Frequency Min Texas Instruments - 29AH3538 - Newark, An Avnet Company
Chicago, IL, United States
Soc, 2.4Ghz, 802.15.4, Usb-Enab, 40Qfn; Frequency Min Texas Instruments
29AH3538
Soc, 2.4Ghz, 802.15.4, Usb-Enab, 40Qfn; Frequency Min Texas Instruments 29AH3538
SOC, 2.4GHZ, 802.15.4, USB-ENAB, 40QFN; Frequency Min:2.394GHz; Frequency Max:2.507GHz; RF / IF Modulation:FSK; Receiving Current:24.3mA; Transmitting Current:33.5mA; RF IC Case Style:VQFN; No. of Pins:40Pins; Supply Voltage Min:2V; RoHS Compliant: Yes

SOC, 2.4GHZ, 802.15.4, USB-ENAB, 40QFN; Frequency Min:2.394GHz; Frequency Max:2.507GHz; RF / IF Modulation:FSK; Receiving Current:24.3mA; Transmitting Current:33.5mA; RF IC Case Style:VQFN; No. of Pins:40Pins; Supply Voltage Min:2V; RoHS Compliant: Yes

Supplier's Site
RF and Wireless - RF Transceiver ICs - CC2531F256RHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2531F256RHAT
RF and Wireless - RF Transceiver ICs CC2531F256RHAT
IC RF TXRX+MCU 802.15.4 40VFQFN

IC RF TXRX+MCU 802.15.4 40VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 081301-CC2531F256RHAT 29AH3538 CC2531F256RHAT
Product Name RF Transceiver ICs - CC2531F256RHAT Soc, 2.4Ghz, 802.15.4, Usb-Enab, 40Qfn; Frequency Min Texas Instruments RF and Wireless - RF Transceiver ICs
Applications Mobile / Wireless Systems
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz 2394 to 2507 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm
Output Power 4.5 dBm 4.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details