Texas Instruments RF Transceiver ICs - CC2520RHDRG4 CC2520RHDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159438-CC2520RHDRG4 Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 125°C Package: 28-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: Zigbee Memory Size: 768B RAM Power - Output: 5dBm Sensitivity: -98dBm Current - Receiving: 18.5mA ~ 22.3mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 25.8mA ~ 33.6mA Family Name: CC2520 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 250kbps Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159438-CC2520RHDRG4 Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 125°C Package: 28-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: Zigbee Memory Size: 768B RAM Power - Output: 5dBm Sensitivity: -98dBm Current - Receiving: 18.5mA ~ 22.3mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 25.8mA ~ 33.6mA Family Name: CC2520 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 250kbps Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2520RHDRG4 - 1159438-CC2520RHDRG4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2520RHDRG4
1159438-CC2520RHDRG4
RF Transceiver ICs - CC2520RHDRG4 1159438-CC2520RHDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1159438-CC2520RHDRG4 Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 125°C Package: 28-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: Zigbee Memory Size: 768B RAM Power - Output: 5dBm Sensitivity: -98dBm Current - Receiving: 18.5mA ~ 22.3mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 25.8mA ~ 33.6mA Family Name: CC2520 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 250kbps Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159438-CC2520RHDRG4
Packaging: Reel - TR
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 125°C
Package: 28-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 1.8 V ~ 3.8 V
Protocol: Zigbee
Memory Size: 768B RAM
Power - Output: 5dBm
Sensitivity: -98dBm
Current - Receiving: 18.5mA ~ 22.3mA
RF Family/Standard: 802.15.4
Modulation: DSSS, O-QPSK
Serial Interfaces: SPI
GPIO: 6
Current - Transmitting: 25.8mA ~ 33.6mA
Family Name: CC2520
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Data Rate (Maximum): 250kbps
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1159438-CC2520RHDRG4
Product Name RF Transceiver ICs - CC2520RHDRG4
RFID Product Transceiver
Interface SPI
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-495 4312RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details