Texas Instruments Standard Linear and Logic RF Transceiver ICs - CC2520RHDR CC2520RHDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 012767-CC2520RHDR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 768B RAM Power - Output: 5dBm Sensitivity: -98dBm Data Rate (Max): 250kbps Current - Receiving: 18.5mA to 22.3mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 25.8mA to 33.6mA Family Name: CC2520 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 28-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.8 V Alternative Parts (Cross-Reference): CC2520RHDT; Introduction Date: July 01, 2007 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012767-CC2520RHDR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 768B RAM Power - Output: 5dBm Sensitivity: -98dBm Data Rate (Max): 250kbps Current - Receiving: 18.5mA to 22.3mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 25.8mA to 33.6mA Family Name: CC2520 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 28-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.8 V Alternative Parts (Cross-Reference): CC2520RHDT; Introduction Date: July 01, 2007 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2520RHDR - 012767-CC2520RHDR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2520RHDR
012767-CC2520RHDR
RF Transceiver ICs - CC2520RHDR 012767-CC2520RHDR
Manufacturer: Texas Instruments Win Source Part Number: 012767-CC2520RHDR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 768B RAM Power - Output: 5dBm Sensitivity: -98dBm Data Rate (Max): 250kbps Current - Receiving: 18.5mA to 22.3mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 25.8mA to 33.6mA Family Name: CC2520 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 28-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.8 V Alternative Parts (Cross-Reference): CC2520RHDT; Introduction Date: July 01, 2007 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012767-CC2520RHDR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 768B RAM
Power - Output: 5dBm
Sensitivity: -98dBm
Data Rate (Max): 250kbps
Current - Receiving: 18.5mA to 22.3mA
RF Family/Standard: 802.15.4
Modulation: DSSS, O-QPSK
Serial Interfaces: SPI
GPIO: 6
Current - Transmitting: 25.8mA to 33.6mA
Family Name: CC2520
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 28-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.8 V
Alternative Parts (Cross-Reference): CC2520RHDT;
Introduction Date: July 01, 2007
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2520RHDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2520RHDR
RF and Wireless - RF Transceiver ICs CC2520RHDR
IC RF TXRX+MCU 802.15.4 28VFQFN

IC RF TXRX+MCU 802.15.4 28VFQFN

Supplier's Site
Rf Transceiver, 250Kbps/2.507Ghz, Vqfn28; Data Rate Texas Instruments - 26AJ5338 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 250Kbps/2.507Ghz, Vqfn28; Data Rate Texas Instruments
26AJ5338
Rf Transceiver, 250Kbps/2.507Ghz, Vqfn28; Data Rate Texas Instruments 26AJ5338
RF TRANSCEIVER, 250KBPS/2.507GHZ, VQFN28; Data Rate:250Kbps; RF / IF Modulation:DSSS; Frequency Min:2.394GHz; Frequency Max:2.507GHz; Receiving Current:24.8mA; RF IC Case Style:VQFN; No. of Pins:28Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

RF TRANSCEIVER, 250KBPS/2.507GHZ, VQFN28; Data Rate:250Kbps; RF / IF Modulation:DSSS; Frequency Min:2.394GHz; Frequency Max:2.507GHz; Receiving Current:24.8mA; RF IC Case Style:VQFN; No. of Pins:28Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 012767-CC2520RHDR CC2520RHDR 26AJ5338
Product Name RF Transceiver ICs - CC2520RHDR RF and Wireless - RF Transceiver ICs Rf Transceiver, 250Kbps/2.507Ghz, Vqfn28; Data Rate Texas Instruments
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz 2400 MHz 2394 to 2507 MHz
Sensitivity -98 dBm -98 dBm
Output Power 5 dBm 5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details