Texas Instruments RF Transceiver ICs - CC2510F8RHHR CC2510F8RHHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159436-CC2510F8RHHR Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 36-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 8kB Flash, 1kB SRAM Power - Output: 1dBm Sensitivity: -103dBm Current - Receiving: 14.7mA ~ 22.9mA RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, GFSK, MSK Serial Interfaces: I2S, SPI, USART GPIO: 21 Current - Transmitting: 15.5mA ~ 26mA Family Name: CC2510F8 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 500kBaud Alternative Parts (Cross-Reference): CC2510F8RHHT; CC2510F8RHH; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159436-CC2510F8RHHR Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 36-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 8kB Flash, 1kB SRAM Power - Output: 1dBm Sensitivity: -103dBm Current - Receiving: 14.7mA ~ 22.9mA RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, GFSK, MSK Serial Interfaces: I2S, SPI, USART GPIO: 21 Current - Transmitting: 15.5mA ~ 26mA Family Name: CC2510F8 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 500kBaud Alternative Parts (Cross-Reference): CC2510F8RHHT; CC2510F8RHH; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2510F8RHHR - 1159436-CC2510F8RHHR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2510F8RHHR
1159436-CC2510F8RHHR
RF Transceiver ICs - CC2510F8RHHR 1159436-CC2510F8RHHR
Manufacturer: Texas Instruments Win Source Part Number: 1159436-CC2510F8RHHR Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 36-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 8kB Flash, 1kB SRAM Power - Output: 1dBm Sensitivity: -103dBm Current - Receiving: 14.7mA ~ 22.9mA RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, GFSK, MSK Serial Interfaces: I2S, SPI, USART GPIO: 21 Current - Transmitting: 15.5mA ~ 26mA Family Name: CC2510F8 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 500kBaud Alternative Parts (Cross-Reference): CC2510F8RHHT; CC2510F8RHH; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159436-CC2510F8RHHR
Packaging: Reel - TR
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 36-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 2 V ~ 3.6 V
Memory Size: 8kB Flash, 1kB SRAM
Power - Output: 1dBm
Sensitivity: -103dBm
Current - Receiving: 14.7mA ~ 22.9mA
RF Family/Standard: General ISM > 1GHZ
Modulation: 2FSK, GFSK, MSK
Serial Interfaces: I2S, SPI, USART
GPIO: 21
Current - Transmitting: 15.5mA ~ 26mA
Family Name: CC2510F8
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Data Rate (Maximum): 500kBaud
Alternative Parts (Cross-Reference): CC2510F8RHHT; CC2510F8RHH;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2510F8RHHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2510F8RHHR
RF and Wireless - RF Transceiver ICs CC2510F8RHHR
IC RF TXRX+MCU ISM>1GHZ 36-VFQFN

IC RF TXRX+MCU ISM>1GHZ 36-VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1159436-CC2510F8RHHR CC2510F8RHHR
Product Name RF Transceiver ICs - CC2510F8RHHR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -103 dBm -103 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details