Texas Instruments RF Transceiver ICs - CC2510F32RSPR CC2510F32RSPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159435-CC2510F32RSP R Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159435-CC2510F32RSP R Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2510F32RSPR - 1159435-CC2510F32RSPR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2510F32RSPR
1159435-CC2510F32RSPR
RF Transceiver ICs - CC2510F32RSPR 1159435-CC2510F32RSPR
Manufacturer: Texas Instruments Win Source Part Number: 1159435-CC2510F32RSP R Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1159435-CC2510F32RSPR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Transceiver ICs - CC2510F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2510F32RSPR
RF and Wireless - RF Transceiver ICs CC2510F32RSPR
IC RF TXRX+MCU ISM>1GHZ 36-VFQFN

IC RF TXRX+MCU ISM>1GHZ 36-VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1159435-CC2510F32RSPR CC2510F32RSPR
Product Name RF Transceiver ICs - CC2510F32RSPR RF and Wireless - RF Transceiver ICs
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details