Texas Instruments RF Transceiver ICs - CC2510F16RHHT CC2510F16RHHT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159434-CC2510F16RHH T Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159434-CC2510F16RHH T Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2510F16RHHT - 1159434-CC2510F16RHHT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2510F16RHHT
1159434-CC2510F16RHHT
RF Transceiver ICs - CC2510F16RHHT 1159434-CC2510F16RHHT
Manufacturer: Texas Instruments Win Source Part Number: 1159434-CC2510F16RHH T Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159434-CC2510F16RHHT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Transceiver ICs - CC2510F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2510F16RHHT
RF and Wireless - RF Transceiver ICs CC2510F16RHHT
IC RF TXRX+MCU ISM>1GHZ 36-VFQFN

IC RF TXRX+MCU ISM>1GHZ 36-VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1159434-CC2510F16RHHT CC2510F16RHHT
Product Name RF Transceiver ICs - CC2510F16RHHT RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -103 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details