Texas Instruments RF Transceiver ICs - CC2500RTKRG3 CC2500RTKRG3

Description
Manufacturer: Texas Instruments Win Source Part Number: 202304-CC2500RTKRG3 Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Power - Output: 1dBm Sensitivity: -104dBm Data Rate (Max): 500kBaud Current - Receiving: 13.3mA to 19.6mA RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 11.1mA to 21.5mA Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 202304-CC2500RTKRG3 Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Power - Output: 1dBm Sensitivity: -104dBm Data Rate (Max): 500kBaud Current - Receiving: 13.3mA to 19.6mA RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 11.1mA to 21.5mA Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2500RTKRG3 - 202304-CC2500RTKRG3 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2500RTKRG3
202304-CC2500RTKRG3
RF Transceiver ICs - CC2500RTKRG3 202304-CC2500RTKRG3
Manufacturer: Texas Instruments Win Source Part Number: 202304-CC2500RTKRG3 Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Power - Output: 1dBm Sensitivity: -104dBm Data Rate (Max): 500kBaud Current - Receiving: 13.3mA to 19.6mA RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 11.1mA to 21.5mA Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202304-CC2500RTKRG3
Packaging: Reel - TR
Type: TxRx Only
Frequency: 2.4GHz
Power - Output: 1dBm
Sensitivity: -104dBm
Data Rate (Max): 500kBaud
Current - Receiving: 13.3mA to 19.6mA
RF Family/Standard: General ISM > 1GHZ
Modulation: 2FSK, GFSK, MSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 11.1mA to 21.5mA
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Dimension: 20-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2500RTKRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2500RTKRG3
RF and Wireless - RF Transceiver ICs CC2500RTKRG3
IC RF TXRX ISM>1GHZ 20VFQFN

IC RF TXRX ISM>1GHZ 20VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 202304-CC2500RTKRG3 CC2500RTKRG3
Product Name RF Transceiver ICs - CC2500RTKRG3 RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -104 dBm -104 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
 - 74ACTQ16245SSC-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details