Texas Instruments Standard Linear and Logic RF Transceiver ICs - CC2500RGP CC2500RGP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159431-CC2500RGP Packaging: Tray Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 1dBm Sensitivity: -104dBm Current - Receiving: 13.3mA ~ 19.6mA RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 11.1mA ~ 21.5mA Family Name: CC2500 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 500kBaud Introduction Date: January 24, 2005 ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159431-CC2500RGP Packaging: Tray Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 1dBm Sensitivity: -104dBm Current - Receiving: 13.3mA ~ 19.6mA RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 11.1mA ~ 21.5mA Family Name: CC2500 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 500kBaud Introduction Date: January 24, 2005 ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2500RGP - 1159431-CC2500RGP - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2500RGP
1159431-CC2500RGP
RF Transceiver ICs - CC2500RGP 1159431-CC2500RGP
Manufacturer: Texas Instruments Win Source Part Number: 1159431-CC2500RGP Packaging: Tray Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 1dBm Sensitivity: -104dBm Current - Receiving: 13.3mA ~ 19.6mA RF Family/Standard: General ISM > 1GHZ Modulation: 2FSK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 11.1mA ~ 21.5mA Family Name: CC2500 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 500kBaud Introduction Date: January 24, 2005 ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159431-CC2500RGP
Packaging: Tray
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 1.8 V ~ 3.6 V
Power - Output: 1dBm
Sensitivity: -104dBm
Current - Receiving: 13.3mA ~ 19.6mA
RF Family/Standard: General ISM > 1GHZ
Modulation: 2FSK, GFSK, MSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 11.1mA ~ 21.5mA
Family Name: CC2500
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Data Rate (Maximum): 500kBaud
Introduction Date: January 24, 2005
ECCN: 5A991.g
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2500RGP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2500RGP
RF and Wireless - RF Transceiver ICs CC2500RGP
IC RF TXRX ISM>1GHZ 20VFQFN

IC RF TXRX ISM>1GHZ 20VFQFN

Supplier's Site
Rf Transceiver, 2.4-2.4835Ghz, Qfn-20; Data Rate Texas Instruments - 26AJ5336 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 2.4-2.4835Ghz, Qfn-20; Data Rate Texas Instruments
26AJ5336
Rf Transceiver, 2.4-2.4835Ghz, Qfn-20; Data Rate Texas Instruments 26AJ5336
RF TRANSCEIVER, 2.4-2.4835GHZ, QFN-20; Data Rate:500Kbps; RF / IF Modulation:2FSK, GFSK, MSK, OOK; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Receiving Current:17mA; RF IC Case Style:QFN; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

RF TRANSCEIVER, 2.4-2.4835GHZ, QFN-20; Data Rate:500Kbps; RF / IF Modulation:2FSK, GFSK, MSK, OOK; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Receiving Current:17mA; RF IC Case Style:QFN; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1159431-CC2500RGP CC2500RGP 26AJ5336
Product Name RF Transceiver ICs - CC2500RGP RF and Wireless - RF Transceiver ICs Rf Transceiver, 2.4-2.4835Ghz, Qfn-20; Data Rate Texas Instruments
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 to 2484 MHz
Sensitivity -104 dBm -104 dBm
Output Power 1.0000 dBm 1.0000 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details