Texas Instruments CC2564 Bluetooth Controller CC2564BRVMR

Description
Bluetooth Controller 76-VQFNP-MR
Request a Quote
Description
Bluetooth Controller 76-VQFNP-MR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC2564 Bluetooth Controller from Texas Instruments is a dual-mode Bluetooth solution that supports Bluetooth Basic Rate (BR), Enhanced Data Rate (EDR), and Low Energy (LE) protocols. It is compliant with Bluetooth 4.1 and is designed to facilitate low-cost designs with a compact footprint of 8mm x 8mm in a 76-terminal package. This controller allows for up to seven active devices and supports multiple piconets, enabling one master and two slave connections simultaneously. It features advanced audio capabilities, including support for various voice air-coding methods and profiles such as Hands-Free Profile (HFP) and Advanced Audio Distribution Profile (A2DP). The CC2564 also incorporates robust power management features, ensuring low power consumption across active, standby, and scan modes, which is essential for battery-operated devices. Engineers can benefit from its best-in-class RF performance, with a maximum transmit power of +10 dBm and a typical receive sensitivity of -95 dBm. The device includes built-in temperature compensation to maintain performance across varying conditions and supports UART interfaces for high-speed data transmission. The CC2564 is suitable for a wide range of applications, including mobile accessories, wireless audio solutions, and industrial wireless sensors.

Datasheet Summary
Powered by GS/AI

The CC2564 Bluetooth Controller from Texas Instruments is a dual-mode Bluetooth solution that supports Bluetooth Basic Rate (BR), Enhanced Data Rate (EDR), and Low Energy (LE) protocols. It is compliant with Bluetooth 4.1 and is designed to facilitate low-cost designs with a compact footprint of 8mm x 8mm in a 76-terminal package. This controller allows for up to seven active devices and supports multiple piconets, enabling one master and two slave connections simultaneously. It features advanced audio capabilities, including support for various voice air-coding methods and profiles such as Hands-Free Profile (HFP) and Advanced Audio Distribution Profile (A2DP). The CC2564 also incorporates robust power management features, ensuring low power consumption across active, standby, and scan modes, which is essential for battery-operated devices. Engineers can benefit from its best-in-class RF performance, with a maximum transmit power of +10 dBm and a typical receive sensitivity of -95 dBm. The device includes built-in temperature compensation to maintain performance across varying conditions and supports UART interfaces for high-speed data transmission. The CC2564 is suitable for a wide range of applications, including mobile accessories, wireless audio solutions, and industrial wireless sensors.

Suppliers

Company
Product
Description
Supplier Links
CC2564 Bluetooth Controller - CC2564BRVMR - Texas Instruments
Dallas, TX, United States
CC2564 Bluetooth Controller
CC2564BRVMR
CC2564 Bluetooth Controller CC2564BRVMR
Bluetooth Controller 76-VQFNP-MR

Bluetooth Controller 76-VQFNP-MR

Buy Now Datasheet
RF Transceiver ICs - 296-43632-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-43632-2-ND
RF Transceiver ICs 296-43632-2-ND
IC RF TxRx Only Bluetooth Bluetooth v4.1 2.4GHz 76-VQFN Dual Rows, Exposed Pad

IC RF TxRx Only Bluetooth Bluetooth v4.1 2.4GHz 76-VQFN Dual Rows, Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Bluetooth products - CC2564BRVMR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Bluetooth products
CC2564BRVMR
Integrated Circuits (ICs) - Bluetooth products CC2564BRVMR
Bluetooth4.0 with Enhanced Data Rate (EDR), Low Energy (LE) and ANT

Bluetooth4.0 with Enhanced Data Rate (EDR), Low Energy (LE) and ANT

Supplier's Site
RF Transceiver ICs - CC2564BRVMR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC2564BRVMR
RF Transceiver ICs CC2564BRVMR
IC RF TXRX BLUETOOTH 76VQFN

IC RF TXRX BLUETOOTH 76VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number CC2564BRVMR 296-43632-2-ND CC2564BRVMR CC2564BRVMR
Product Name CC2564 Bluetooth Controller RF Transceiver ICs Integrated Circuits (ICs) - Bluetooth products RF Transceiver ICs
Technology Bluetooth Bluetooth Bluetooth Bluetooth v4.1
Features RoHS
Supply Voltage Other; 2.2 Other; 2.2V ~ 4.8V
# of Tx 12 #
Data Rate 3000 kbps 4000 kbps 4000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RI-R6C-001A RI-R6C-001A - RI-R6C-001A-03 - Texas Instruments
Specs
Supply Voltage Other; 3.3 to 5
Operating Frequency 13.56 MHz
Bias Current 70 mA
View Details
4 suppliers
CC2541 SimpleLink Bluetooth Smart and Proprietary Wireless MCU - CC2541F256RHAT - Texas Instruments
Specs
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
View Details
3 suppliers