Texas Instruments Standard Linear and Logic 2.4GHz 8KB VQFN Interface Transceiver IC CC2431ZRTCR

Description
2.4GHz 8051 SoC ZigBee/802.15.4 Wireless IC, 8KB FLASH, VQFN Product overview: CC2431ZRTCR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 8KB, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4GHz, 8KB, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2431ZRTCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.4GHz 8051 SoC ZigBee/802.15.4 Wireless IC, 8KB FLASH, VQFN Product overview: CC2431ZRTCR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 8KB, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4GHz, 8KB, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2431ZRTCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4GHz 8KB VQFN Interface Transceiver IC - 879-CC2431ZRTCR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHz 8KB VQFN Interface Transceiver IC
879-CC2431ZRTCR
2.4GHz 8KB VQFN Interface Transceiver IC 879-CC2431ZRTCR
2.4GHz 8051 SoC ZigBee/802.15.4 Wireless IC, 8KB FLASH, VQFN Product overview: CC2431ZRTCR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 8KB, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4GHz, 8KB, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2431ZRTCR can be used for catalog matching and distributor lookup.

2.4GHz 8051 SoC ZigBee/802.15.4 Wireless IC, 8KB FLASH, VQFN Product overview: CC2431ZRTCR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 8KB, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4GHz, 8KB, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2431ZRTCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 879-CC2431ZRTCR
Product Name 2.4GHz 8KB VQFN Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF and mmW Front End Module - SE2438T-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3V; Other; 3
Package Type QFNL; QFN
View Details
3 suppliers
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface module - 289-548 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1907222 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details