Texas Instruments RF Transceiver ICs - CC2431ZRTC CC2431ZRTC

Description
Manufacturer: Texas Instruments Win Source Part Number: 866003-CC2431ZRTC Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad Package: Tray Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: CC2431 Categories: RF/IF and RFID Case / Package: 48-VQFN (7x7) ECCN: 5A002A1 TI Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-32621, CC2431ZRTC-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 866003-CC2431ZRTC Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad Package: Tray Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: CC2431 Categories: RF/IF and RFID Case / Package: 48-VQFN (7x7) ECCN: 5A002A1 TI Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-32621, CC2431ZRTC-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2431ZRTC - 866003-CC2431ZRTC - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2431ZRTC
866003-CC2431ZRTC
RF Transceiver ICs - CC2431ZRTC 866003-CC2431ZRTC
Manufacturer: Texas Instruments Win Source Part Number: 866003-CC2431ZRTC Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad Package: Tray Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: CC2431 Categories: RF/IF and RFID Case / Package: 48-VQFN (7x7) ECCN: 5A002A1 TI Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-32621, CC2431ZRTC-ND

Manufacturer: Texas Instruments
Win Source Part Number: 866003-CC2431ZRTC
Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Package: Tray
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: CC2431
Categories: RF/IF and RFID
Case / Package: 48-VQFN (7x7)
ECCN: 5A002A1 TI
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-32621, CC2431ZRTC-ND

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2431ZRTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2431ZRTC
RF and Wireless - RF Transceiver ICs CC2431ZRTC
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 866003-CC2431ZRTC CC2431ZRTC
Product Name RF Transceiver ICs - CC2431ZRTC RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details