Texas Instruments RF Transceiver ICs - CC2431RTCR CC2431RTCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 119687-CC2431RTCR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 128kB Flash, 8kB SRAM Current - Receiving: 27mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI, USART Current - Transmitting: 27mA Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 119687-CC2431RTCR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 128kB Flash, 8kB SRAM Current - Receiving: 27mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI, USART Current - Transmitting: 27mA Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2431RTCR - 119687-CC2431RTCR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2431RTCR
119687-CC2431RTCR
RF Transceiver ICs - CC2431RTCR 119687-CC2431RTCR
Manufacturer: Texas Instruments Win Source Part Number: 119687-CC2431RTCR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 128kB Flash, 8kB SRAM Current - Receiving: 27mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI, USART Current - Transmitting: 27mA Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 119687-CC2431RTCR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 128kB Flash, 8kB SRAM
Current - Receiving: 27mA
RF Family/Standard: 802.15.4
Serial Interfaces: SPI, USART
Current - Transmitting: 27mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2431RTCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2431RTCR
RF and Wireless - RF Transceiver ICs CC2431RTCR
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 119687-CC2431RTCR CC2431RTCR
Product Name RF Transceiver ICs - CC2431RTCR RF and Wireless - RF Transceiver ICs
Operating Frequency 2400 MHz 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details