Texas Instruments RF Transceiver ICs - CC2430ZF128RTCR CC2430ZF128RTCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 050115-CC2430ZF128RT CR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 128kB Flash, 8kB RAM Power - Output: 0dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 26.7mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI, USART GPIO: 21 Current - Transmitting: 26.9mA Family Name: CC2430ZF128 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC2430ZF128RTC; Introduction Date: September 12, 2005 ECCN: 5A992.c Country of Origin: Singapore Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in RF Communications, Automation & Process Control, Industrial, Motor Drive & Control, Wireless, Power Management, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 050115-CC2430ZF128RT CR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 128kB Flash, 8kB RAM Power - Output: 0dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 26.7mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI, USART GPIO: 21 Current - Transmitting: 26.9mA Family Name: CC2430ZF128 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC2430ZF128RTC; Introduction Date: September 12, 2005 ECCN: 5A992.c Country of Origin: Singapore Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in RF Communications, Automation & Process Control, Industrial, Motor Drive & Control, Wireless, Power Management, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2430ZF128RTCR - 050115-CC2430ZF128RTCR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2430ZF128RTCR
050115-CC2430ZF128RTCR
RF Transceiver ICs - CC2430ZF128RTCR 050115-CC2430ZF128RTCR
Manufacturer: Texas Instruments Win Source Part Number: 050115-CC2430ZF128RT CR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 128kB Flash, 8kB RAM Power - Output: 0dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 26.7mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI, USART GPIO: 21 Current - Transmitting: 26.9mA Family Name: CC2430ZF128 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC2430ZF128RTC; Introduction Date: September 12, 2005 ECCN: 5A992.c Country of Origin: Singapore Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in RF Communications, Automation & Process Control, Industrial, Motor Drive & Control, Wireless, Power Management, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 050115-CC2430ZF128RTCR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 128kB Flash, 8kB RAM
Power - Output: 0dBm
Sensitivity: -92dBm
Data Rate (Max): 250kbps
Current - Receiving: 26.7mA
RF Family/Standard: 802.15.4
Modulation: DSSS, O-QPSK
Serial Interfaces: SPI, USART
GPIO: 21
Current - Transmitting: 26.9mA
Family Name: CC2430ZF128
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): CC2430ZF128RTC;
Introduction Date: September 12, 2005
ECCN: 5A992.c
Country of Origin: Singapore
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in RF Communications, Automation & Process Control, Industrial, Motor Drive & Control, Wireless, Power Management, Consumer Electronics

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2430ZF128RTCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2430ZF128RTCR
RF and Wireless - RF Transceiver ICs CC2430ZF128RTCR
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 050115-CC2430ZF128RTCR CC2430ZF128RTCR
Product Name RF Transceiver ICs - CC2430ZF128RTCR RF and Wireless - RF Transceiver ICs
Applications Mobile / Wireless Systems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -92 dBm -92 dBm
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ABT543/QLA - Rochester Electronics
Specs
Package Type Surface Mount
View Details
2 suppliers
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details