The CC2430ZF128RTC is a 2.4 GHz IEEE 802.15.4 and ZigBee® System-on-Chip transceiver with 128 KB of flash memory, 8 KB of RAM, and an enhanced 8051 MCU, housed in a 7x7 mm RoHS-compliant QLP48 package. It includes hardware AES encryption, a 12-bit ADC, two USARTs, 21 general I/O pins, and supports low-power modes with 0.5 µA current in power-down and 0.3 µA in stand-by. The device operates from 2.0 V to 3.6 V and integrates a full RF transceiver with minimal external components.
2.4GHz ZigBee SoC, 8051, 128KB Flash, 8KB RAM, VQFN Product overview: CC2430ZF128RTC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 128KB, 8KB, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4GHz, 128KB, 8KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2430ZF128RTC can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 879-CC2430ZF128RTC |
| Product Name | 2.4GHz 128KB 8KB VQFN Interface Transceiver IC |
| Device Type | Transceiver |