Texas Instruments RF Transceiver ICs - CC2430F128RTC CC2430F128RTC

Description
Manufacturer: Texas Instruments Win Source Part Number: 866002-CC2430F128RTC Series: CC2430 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad Package: Tube Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: CC2430 Categories: RF/IF and RFID Case / Package: 48-VQFN (7x7) ECCN: 5A002A1 TI Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-23430-5, 296-23430-5-NDR, CC2430F128RTC-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 866002-CC2430F128RTC Series: CC2430 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad Package: Tube Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: CC2430 Categories: RF/IF and RFID Case / Package: 48-VQFN (7x7) ECCN: 5A002A1 TI Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-23430-5, 296-23430-5-NDR, CC2430F128RTC-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2430F128RTC - 866002-CC2430F128RTC - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2430F128RTC
866002-CC2430F128RTC
RF Transceiver ICs - CC2430F128RTC 866002-CC2430F128RTC
Manufacturer: Texas Instruments Win Source Part Number: 866002-CC2430F128RTC Series: CC2430 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad Package: Tube Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: CC2430 Categories: RF/IF and RFID Case / Package: 48-VQFN (7x7) ECCN: 5A002A1 TI Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-23430-5, 296-23430-5-NDR, CC2430F128RTC-ND

Manufacturer: Texas Instruments
Win Source Part Number: 866002-CC2430F128RTC
Series: CC2430
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Package: Tube
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: CC2430
Categories: RF/IF and RFID
Case / Package: 48-VQFN (7x7)
ECCN: 5A002A1 TI
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-23430-5, 296-23430-5-NDR, CC2430F128RTC-ND

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2430F128RTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2430F128RTC
RF and Wireless - RF Transceiver ICs CC2430F128RTC
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 866002-CC2430F128RTC CC2430F128RTC
Product Name RF Transceiver ICs - CC2430F128RTC RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Data Rate 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details