Texas Instruments RF Transceiver ICs - CC2420RGZR CC2420RGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 012762-CC2420RGZR Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: Zigbee Power - Output: 0dBm Sensitivity: -95dBm Data Rate (Max): 250kbps Current - Receiving: 18.8mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI Current - Transmitting: 8.5mA to 17.4mA Family Name: CC2420 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012762-CC2420RGZR Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: Zigbee Power - Output: 0dBm Sensitivity: -95dBm Data Rate (Max): 250kbps Current - Receiving: 18.8mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI Current - Transmitting: 8.5mA to 17.4mA Family Name: CC2420 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2420RGZR - 012762-CC2420RGZR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2420RGZR
012762-CC2420RGZR
RF Transceiver ICs - CC2420RGZR 012762-CC2420RGZR
Manufacturer: Texas Instruments Win Source Part Number: 012762-CC2420RGZR Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: Zigbee Power - Output: 0dBm Sensitivity: -95dBm Data Rate (Max): 250kbps Current - Receiving: 18.8mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: SPI Current - Transmitting: 8.5mA to 17.4mA Family Name: CC2420 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012762-CC2420RGZR
Packaging: Reel - TR
Type: TxRx Only
Frequency: 2.4GHz
Protocol: Zigbee
Power - Output: 0dBm
Sensitivity: -95dBm
Data Rate (Max): 250kbps
Current - Receiving: 18.8mA
RF Family/Standard: 802.15.4
Modulation: DSSS, O-QPSK
Serial Interfaces: SPI
Current - Transmitting: 8.5mA to 17.4mA
Family Name: CC2420
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 2.1 V to 3.6 V
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC2420RGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC2420RGZR
RF and Wireless - RF Transceiver ICs CC2420RGZR
IC RF TXRX 802.15.4 48VFQFN

IC RF TXRX 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 012762-CC2420RGZR CC2420RGZR
Product Name RF Transceiver ICs - CC2420RGZR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -95 dBm -95 dBm
Output Power 0.0 dBm 0.0 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details