Texas Instruments Standard Linear and Logic Low-Power 2.4 GHz Interface Transceiver IC CC2400

Description
The CC2400 is a true single-chip 2.4 GHz RF transceiver designed for low-power and low-voltage wireless applications.... Product overview: CC2400 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.4 GHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 2.4 GHz, Interface Transceiver IC, Specialty Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-CC2400 can be used for catalog matching and distributor lookup.
Request a Quote
Description
The CC2400 is a true single-chip 2.4 GHz RF transceiver designed for low-power and low-voltage wireless applications.... Product overview: CC2400 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.4 GHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 2.4 GHz, Interface Transceiver IC, Specialty Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-CC2400 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power 2.4 GHz Interface Transceiver IC - 165-CC2400 - ERSAELECTRONICS PTE. LTD.
Singapore
Low-Power 2.4 GHz Interface Transceiver IC
165-CC2400
Low-Power 2.4 GHz Interface Transceiver IC 165-CC2400
The CC2400 is a true single-chip 2.4 GHz RF transceiver designed for low-power and low-voltage wireless applications.... Product overview: CC2400 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.4 GHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 2.4 GHz, Interface Transceiver IC, Specialty Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-CC2400 can be used for catalog matching and distributor lookup.

The CC2400 is a true single-chip 2.4 GHz RF transceiver designed for low-power and low-voltage wireless applications.... Product overview: CC2400 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.4 GHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 2.4 GHz, Interface Transceiver IC, Specialty Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-CC2400 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 165-CC2400
Product Name Low-Power 2.4 GHz Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC04 Hex Inverters - 5962-8760901DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Bus buffer/line driver; 3-state - 74AHCT1G126GW,115 - Nexperia B.V.
Specs
Technology TTL
Device Type Buffer
Supply Voltage 5V; Other; 4.5 - 5.5
View Details
Interface Transceiver IC - 879-DW3110TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details