Manufacturer: Texas Instruments
Win Source Part Number: 803523-CC1350F128RGZ
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Bluetooth v4.2
Memory Size: 128kB Flash, 28kB SRAM
Power - Output: 14dBm
Sensitivity: -124dBm
Current - Receiving: 5.4mA ~ 6.4mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 30
Current - Transmitting: 13.4mA ~ 24.4mA
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Data Rate (Maximum): 1Mbps
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.8V
IC RF TXRX+MCU BLE 4.2 48VQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 803523-CC1350F128RGZR | CC1350F128RGZR |
| Product Name | RF Transceiver ICs - CC1350F128RGZR | RF and Wireless - RF Transceiver ICs |
| Package Type | Surface Mount | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz |
| Sensitivity | -124 dBm | -124 dBm |