Texas Instruments RF Transceiver ICs - CC1310F64RSMR CC1310F64RSMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 847737-CC1310F64RSMR Series: SimpleLink™ Features: IC RF Package: Reel - TR Family Name: CC1310 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-43208-2, 296-43208-1, 296-43208-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 847737-CC1310F64RSMR Series: SimpleLink™ Features: IC RF Package: Reel - TR Family Name: CC1310 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-43208-2, 296-43208-1, 296-43208-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1310F64RSMR - 847737-CC1310F64RSMR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1310F64RSMR
847737-CC1310F64RSMR
RF Transceiver ICs - CC1310F64RSMR 847737-CC1310F64RSMR
Manufacturer: Texas Instruments Win Source Part Number: 847737-CC1310F64RSMR Series: SimpleLink™ Features: IC RF Package: Reel - TR Family Name: CC1310 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-43208-2, 296-43208-1, 296-43208-6

Manufacturer: Texas Instruments
Win Source Part Number: 847737-CC1310F64RSMR
Series: SimpleLink™
Features: IC RF
Package: Reel - TR
Family Name: CC1310
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-43208-2, 296-43208-1, 296-43208-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 847737-CC1310F64RSMR
Product Name RF Transceiver ICs - CC1310F64RSMR
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details