Texas Instruments RF Transceiver ICs - CC1310F32RSMT CC1310F32RSMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771266-CC1310F32RSMT Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 287MHz ~ 351MHz, 359MHz ~ 527MHz, 718MHz ~ 1.05GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Memory Size: 32kB Flash, 16kB RAM Power - Output: 10dBm Sensitivity: -124dBm Current - Receiving: 5.4mA RF Family/Standard: 802.15.4, General ISM Serial Interfaces: I2C, I2S, SPI, UART GPIO: 15 Current - Transmitting: 13.5mA Family Name: CC1310 Categories: RF/IF and RFID Data Rate (Maximum): 50kbps Alternative Parts (Cross-Reference): CC1310F32RGZR; CC1310F32RGZT; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771266-CC1310F32RSMT Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 287MHz ~ 351MHz, 359MHz ~ 527MHz, 718MHz ~ 1.05GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Memory Size: 32kB Flash, 16kB RAM Power - Output: 10dBm Sensitivity: -124dBm Current - Receiving: 5.4mA RF Family/Standard: 802.15.4, General ISM Serial Interfaces: I2C, I2S, SPI, UART GPIO: 15 Current - Transmitting: 13.5mA Family Name: CC1310 Categories: RF/IF and RFID Data Rate (Maximum): 50kbps Alternative Parts (Cross-Reference): CC1310F32RGZR; CC1310F32RGZT; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1310F32RSMT - 771266-CC1310F32RSMT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1310F32RSMT
771266-CC1310F32RSMT
RF Transceiver ICs - CC1310F32RSMT 771266-CC1310F32RSMT
Manufacturer: Texas Instruments Win Source Part Number: 771266-CC1310F32RSMT Series: SimpleLink Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 287MHz ~ 351MHz, 359MHz ~ 527MHz, 718MHz ~ 1.05GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Memory Size: 32kB Flash, 16kB RAM Power - Output: 10dBm Sensitivity: -124dBm Current - Receiving: 5.4mA RF Family/Standard: 802.15.4, General ISM Serial Interfaces: I2C, I2S, SPI, UART GPIO: 15 Current - Transmitting: 13.5mA Family Name: CC1310 Categories: RF/IF and RFID Data Rate (Maximum): 50kbps Alternative Parts (Cross-Reference): CC1310F32RGZR; CC1310F32RGZT; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 771266-CC1310F32RSMT
Series: SimpleLink
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency: 287MHz ~ 351MHz, 359MHz ~ 527MHz, 718MHz ~ 1.05GHz
Operating Supply Voltage: 1.8 V ~ 3.8 V
Memory Size: 32kB Flash, 16kB RAM
Power - Output: 10dBm
Sensitivity: -124dBm
Current - Receiving: 5.4mA
RF Family/Standard: 802.15.4, General ISM
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 15
Current - Transmitting: 13.5mA
Family Name: CC1310
Categories: RF/IF and RFID
Data Rate (Maximum): 50kbps
Alternative Parts (Cross-Reference): CC1310F32RGZR; CC1310F32RGZT;
ECCN: 5A992.c
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 771266-CC1310F32RSMT
Product Name RF Transceiver ICs - CC1310F32RSMT
RFID Product Transceiver
Interface I2C, I2S, SPI, UART
Frequency 2.87E8 to 1.05E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products