The CC1310F32RSMT is a Sub-1 GHz wireless microcontroller from Texas Instruments, part of the CC1310 series, designed for ultra-low-power wireless applications such as home automation, industrial monitoring, and energy harvesting. It features a 48-MHz Arm Cortex-M3 processor, 32 KB of in-system programmable flash, 16 KB of SRAM, and an autonomous ultra-low-power sensor controller with 2 KB of SRAM. The device supports multiple RF standards including IEEE 802.15.4g and Wireless M-Bus, with receive sensitivity down to -124 dBm in long-range mode and programmable transmit power up to +15 dBm. It operates from 1.8 V to 3.8 V and includes an integrated DC/DC converter. The package is a 4 mm × 4 mm RSM VQFN32 with 10 GPIOs, compliant with RoHS standards. The device meets ETSI EN 300 220, FCC CFR 47 Part 15, and ARIB STD-T108 regulatory requirements.
Cost-effective, ultra-low-power Wi-Fi, Bluetooth® low energy, Sub-1 GHz, Ethernet, Zigbee, Thread, and host MCU Product overview: CC1310F32RSMT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1 GHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1 GHz, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC1310F32RSMT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 879-CC1310F32RSMT |
| Product Name | Low-Power 1 GHz Embedded Microcontroller MCU |
| Supply Voltage | 1.8 to ? volts |