Texas Instruments RF Transceiver ICs - CC1310F128RHBR CC1310F128RHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 713917-CC1310F128RHB R Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 300MHz ~ 930MHz Memory Size: 128kB Flash, 20kB RAM Power - Output: 14dBm Sensitivity: -124dBm RF Family/Standard: General ISM Modulation: DSSS, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 15 Categories: RF/IF and RFID Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 50kbps Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.8V Receiving Current: 5.5mA Transmitting Current: 12.9mA ~ 22.6mA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 713917-CC1310F128RHB R Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 300MHz ~ 930MHz Memory Size: 128kB Flash, 20kB RAM Power - Output: 14dBm Sensitivity: -124dBm RF Family/Standard: General ISM Modulation: DSSS, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 15 Categories: RF/IF and RFID Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 50kbps Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.8V Receiving Current: 5.5mA Transmitting Current: 12.9mA ~ 22.6mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1310F128RHBR - 713917-CC1310F128RHBR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1310F128RHBR
713917-CC1310F128RHBR
RF Transceiver ICs - CC1310F128RHBR 713917-CC1310F128RHBR
Manufacturer: Texas Instruments Win Source Part Number: 713917-CC1310F128RHB R Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 300MHz ~ 930MHz Memory Size: 128kB Flash, 20kB RAM Power - Output: 14dBm Sensitivity: -124dBm RF Family/Standard: General ISM Modulation: DSSS, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 15 Categories: RF/IF and RFID Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 50kbps Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.8V Receiving Current: 5.5mA Transmitting Current: 12.9mA ~ 22.6mA

Manufacturer: Texas Instruments
Win Source Part Number: 713917-CC1310F128RHBR
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 300MHz ~ 930MHz
Memory Size: 128kB Flash, 20kB RAM
Power - Output: 14dBm
Sensitivity: -124dBm
RF Family/Standard: General ISM
Modulation: DSSS, GFSK
Serial Interfaces: I2C, I2S, JTAG, SPI, UART
GPIO: 15
Categories: RF/IF and RFID
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Data Rate (Maximum): 50kbps
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.8V
Receiving Current: 5.5mA
Transmitting Current: 12.9mA ~ 22.6mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 713917-CC1310F128RHBR
Product Name RF Transceiver ICs - CC1310F128RHBR
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 300 to 930 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/BRA - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details