Texas Instruments RF Transceiver ICs - CC1310F128RGZT CC1310F128RGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 914972-CC1310F128RGZ T Series: SimpleLink™ Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 300MHz ~ 930MHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC1310 Categories: RF/IF and RFID Case / Package: 48-VQFN (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-42989-6, 296-42989-2, 296-42989-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 914972-CC1310F128RGZ T Series: SimpleLink™ Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 300MHz ~ 930MHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC1310 Categories: RF/IF and RFID Case / Package: 48-VQFN (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-42989-6, 296-42989-2, 296-42989-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1310F128RGZT - 914972-CC1310F128RGZT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1310F128RGZT
914972-CC1310F128RGZT
RF Transceiver ICs - CC1310F128RGZT 914972-CC1310F128RGZT
Manufacturer: Texas Instruments Win Source Part Number: 914972-CC1310F128RGZ T Series: SimpleLink™ Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 300MHz ~ 930MHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC1310 Categories: RF/IF and RFID Case / Package: 48-VQFN (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-42989-6, 296-42989-2, 296-42989-1

Manufacturer: Texas Instruments
Win Source Part Number: 914972-CC1310F128RGZT
Series: SimpleLink™
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU General ISM < 1GHz - 300MHz ~ 930MHz 48-VFQFN Exposed Pad
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CC1310
Categories: RF/IF and RFID
Case / Package: 48-VQFN (7x7)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-42989-6, 296-42989-2, 296-42989-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 914972-CC1310F128RGZT
Product Name RF Transceiver ICs - CC1310F128RGZT
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details