Texas Instruments Standard Linear and Logic RF ICs CC1200RHBT

Description
High-Performance RF Transceiver VQFN32EP
Request a Quote
Description
High-Performance RF Transceiver VQFN32EP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 8274631 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
8274631
RF ICs 8274631
High-Performance RF Transceiver VQFN32EP

High-Performance RF Transceiver VQFN32EP

Supplier's Site
RF ICs - 1628519 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
1628519
RF ICs 1628519
High-Performance RF Transceiver VQFN32EP

High-Performance RF Transceiver VQFN32EP

Supplier's Site
RF ICs - 8274631P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
8274631P
RF ICs 8274631P
High-Performance RF Transceiver VQFN32EP

High-Performance RF Transceiver VQFN32EP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category RF Switches RF Switches
Product Number 8274631 8274631P
Product Name RF ICs RF ICs
Package Type Vqfn VQFN
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASWA2-50DR-FA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers
Waveguide Coaxial Switches - NWCSD-137-N - kTB Solutions
Specs
Frequency Range 0.0 to 8200 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1908083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details