Texas Instruments Standard Linear and Logic Rf Transceiver, 164-950Mhz, Vqfn-32; Frequency Min Texas Instruments CC1200RHBR

Description
RF TRANSCEIVER, 164-950MHZ, VQFN-32; Frequency Min:164MHz; Frequency Max:190MHz; RF / IF Modulation:2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK; Data Rate:1.25Mbps; Receiving Current:19mA; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply RoHS Compliant: Yes
Description
RF TRANSCEIVER, 164-950MHZ, VQFN-32; Frequency Min:164MHz; Frequency Max:190MHz; RF / IF Modulation:2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK; Data Rate:1.25Mbps; Receiving Current:19mA; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Transceiver, 164-950Mhz, Vqfn-32; Frequency Min Texas Instruments - 26AJ5333 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 164-950Mhz, Vqfn-32; Frequency Min Texas Instruments
26AJ5333
Rf Transceiver, 164-950Mhz, Vqfn-32; Frequency Min Texas Instruments 26AJ5333
RF TRANSCEIVER, 164-950MHZ, VQFN-32; Frequency Min:164MHz; Frequency Max:190MHz; RF / IF Modulation:2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK; Data Rate:1.25Mbps; Receiving Current:19mA; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply RoHS Compliant: Yes

RF TRANSCEIVER, 164-950MHZ, VQFN-32; Frequency Min:164MHz; Frequency Max:190MHz; RF / IF Modulation:2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK; Data Rate:1.25Mbps; Receiving Current:19mA; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply RoHS Compliant: Yes

Supplier's Site
IC RF TXRX SNGL-CHIP LP 32-QFN - 815-CC1200RHBR - Utmel Electronic Limited
Hong Kong, China
IC RF TXRX SNGL-CHIP LP 32-QFN
815-CC1200RHBR
IC RF TXRX SNGL-CHIP LP 32-QFN 815-CC1200RHBR
IC RF TXRX SNGL-CHIP LP 32-QFN

IC RF TXRX SNGL-CHIP LP 32-QFN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers
Product Number 26AJ5333 815-CC1200RHBR
Product Name Rf Transceiver, 164-950Mhz, Vqfn-32; Frequency Min Texas Instruments IC RF TXRX SNGL-CHIP LP 32-QFN
Features RoHS RoHS
Operating Frequency 164 to 190 MHz 164 to 950 MHz
Data Rate 1250 kbps 1250 kbps
Supply Current 19 mA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details