Texas Instruments Standard Linear and Logic Rf Amplifier, 950Mhz, -40 To 85Deg C; Frequency Min Texas Instruments CC1190RGVR

Description
RF AMPLIFIER, 950MHZ, -40 TO 85DEG C; Frequency Min:850MHz; Frequency Max:950MHz; Gain:27.9dB; Noise Figure Typ:2.9dB; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.7V; Operating Temperature RoHS Compliant: Yes
Description
RF AMPLIFIER, 950MHZ, -40 TO 85DEG C; Frequency Min:850MHz; Frequency Max:950MHz; Gain:27.9dB; Noise Figure Typ:2.9dB; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.7V; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Amplifier, 950Mhz, -40 To 85Deg C; Frequency Min Texas Instruments - 17AH8851 - Newark, An Avnet Company
Chicago, IL, United States
Rf Amplifier, 950Mhz, -40 To 85Deg C; Frequency Min Texas Instruments
17AH8851
Rf Amplifier, 950Mhz, -40 To 85Deg C; Frequency Min Texas Instruments 17AH8851
RF AMPLIFIER, 950MHZ, -40 TO 85DEG C; Frequency Min:850MHz; Frequency Max:950MHz; Gain:27.9dB; Noise Figure Typ:2.9dB; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.7V; Operating Temperature RoHS Compliant: Yes

RF AMPLIFIER, 950MHZ, -40 TO 85DEG C; Frequency Min:850MHz; Frequency Max:950MHz; Gain:27.9dB; Noise Figure Typ:2.9dB; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.7V; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Amplifiers
Product Number 17AH8851
Product Name Rf Amplifier, 950Mhz, -40 To 85Deg C; Frequency Min Texas Instruments
RoHS Compliant RoHS
Frequency Range 950 MHz
Minimum Gain 27.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Low Noise Amplifier Systems - NLAS-700-8000-30-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 8000 MHz
Minimum Gain 30 dB
View Details