TELECOM, CELLULAR, RF AND BASEBAND CIRCUIT, PQCC20, 4 X 4 MM, GREEN, PLASTIC, VQFN-20 Product overview: CC115LRTKR from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-CC115LRTKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 202292-CC115LRTKR
Packaging: Reel - TR
Applications: ISM, SRD
Frequency: 315MHz, 433MHz, 868MHz, 915MHz
Power - Output: 12dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 600kbps
Modulation or Protocol: FSK, GFSK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 34.2mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 20-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
RF Transmitter FSK, GFSK, OOK 315MHz, 433MHz, 868MHz, 915MHz 12dBm 600kbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
RF TX IC FSK 315/433MHZ 20VFQFN
RF Transmitter FSK, GFSK, OOK 315MHz, 433MHz, 868MHz, 915MHz 12dBm 600kbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | 871-CC115LRTKR | 202292-CC115LRTKR | CC115LRTKR-ND | CC115LRTKR | CC115LRTKR |
| Product Name | VQFN Rf Transmitter | RF Transmitters - CC115LRTKR | RF Transmitters | RF and Wireless - RF Transmitters | RF Transmitters |
| Package Type | Tape and Reel | Surface Mount; 20-VFQFN Exposed Pad | Surface Mount; 20-VFQFN Exposed Pad | ||
| Features | RoHS | Antenna Connector | RoHS | ||
| Supply Voltage | 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 to 1.8 volts | 1.8 to 3.6 volts |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Output Power | 12 dBm | 12 dBm | 12 dBm | 12 dBm |