ERROR: product CC1150RST is obsolete
RF Transmitter 2-FSK, ASK, GFSK, MSK, OOK 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz -30dBm ~ 10dBm 500kBaud PCB, Surface Mount Antenna 16-VQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1159406-CC1150RST
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RF IC, 300-928MHz, 500Kbps, QFN, 10dBm, 3.3V Product overview: CC1150RST from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 928MHz, 3.3V, QFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 928MHz, 3.3V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-CC1150RST can be used for catalog matching and distributor lookup.
RF TX IC 2-FSK 300-348MHZ 16QFN
RF Transmitter 2-FSK, ASK, GFSK, MSK, OOK 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz -30dBm ~ 10dBm 500kBaud PCB, Surface Mount Antenna 16-VQFN Exposed Pad
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 296-32846-5-ND | 1159406-CC1150RST | 871-CC1150RST | CC1150RST | CC1150RST |
| Product Name | RF Transmitters | RF Transmitters - CC1150RST | 928MHz 3.3V QFN Rf Transmitter | RF and Wireless - RF Transmitters | RF Transmitters |
| Device Type | Transmitter | ||||
| Applications | AMR, ISM, RKE, SRD | AMR, ISM, RKE, SRD | |||
| RF Modulation | On-Off Keyed; Amplitude Shift Key; Frequency Shift Key | ||||
| Features | Antenna Connector | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |