Manufacturer: Texas Instruments
Win Source Part Number: 89886-CC1150RGVR
Packaging: Reel - TR
Applications: General Purpose
Frequency: 300MHz to 348MHz, 400MHz to 464MHz, 800MHz to 928MHz
Power - Output: 10dBm
Data Interface: SPI
Data Rate (Max): 500kBaud
Modulation or Protocol: UHF
Current - Transmitting: 29mA
Family Name: CC1150
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 16-VQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
RF Transmitter UHF 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz 10dBm 500kBaud Antenna 16-VQFN Exposed Pad
RF Transmitter UHF 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz 10dBm 500kBaud Antenna 16-VQFN Exposed Pad
RF Transmitter UHF 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz 10dBm 500kBaud Antenna 16-VQFN Exposed Pad
Highly integrated multichannel wireless transmitter designed for low-power wireless applications 16-VQFN -40 to 85 Product overview: CC1150RGVR from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, Low-Power, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-CC1150RGVR can be used for catalog matching and distributor lookup.
IF TRANSMITTER, 928MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
RF Transmitter UHF 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz 10dBm 500kBaud Antenna 16-VQFN Exposed Pad
RF XMITTER UHF 300-348MHZ 16VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 89886-CC1150RGVR | 296-44347-1-ND | 871-CC1150RGVR | 03AJ0116 | CC1150RGVR | CC1150RGVR |
| Product Name | RF Transmitters - CC1150RGVR | RF Transmitters | Low-Power VQFN Rf Transmitter | If Transmitter, 928Mhz, -40 To 85Deg C Rohs Compliant Texas Instruments | RF Transmitters | RF and Wireless - RF Transmitters |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | ||
| Output Power | 10 dBm | 10 dBm | 10 dBm | 10 dBm | ||
| Operating Frequency | 300 to 928 MHz | 300 to 928 MHz | 300 to 928 MHz | 300 to 928 MHz | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 to 1.8 volts | ||
| Device Type | Transmitter |