Texas Instruments Standard Linear and Logic VQFN Rf Receiver CC113LRTKT

Description
IC TELECOM, CELLULAR, RF AND BASEBAND CIRCUIT, PQCC20, 4 X 4 MM, GREEN, PLASTIC, VQFN-20, Cellular Telephone Circuit Product overview: CC113LRTKT from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-CC113LRTKT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM, CELLULAR, RF AND BASEBAND CIRCUIT, PQCC20, 4 X 4 MM, GREEN, PLASTIC, VQFN-20, Cellular Telephone Circuit Product overview: CC113LRTKT from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-CC113LRTKT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VQFN Rf Receiver - 870-CC113LRTKT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
VQFN Rf Receiver
870-CC113LRTKT
VQFN Rf Receiver 870-CC113LRTKT
IC TELECOM, CELLULAR, RF AND BASEBAND CIRCUIT, PQCC20, 4 X 4 MM, GREEN, PLASTIC, VQFN-20, Cellular Telephone Circuit Product overview: CC113LRTKT from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-CC113LRTKT can be used for catalog matching and distributor lookup.

IC TELECOM, CELLULAR, RF AND BASEBAND CIRCUIT, PQCC20, 4 X 4 MM, GREEN, PLASTIC, VQFN-20, Cellular Telephone Circuit Product overview: CC113LRTKT from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-CC113LRTKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - CC113LRTKT - 1159405-CC113LRTKT - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - CC113LRTKT
1159405-CC113LRTKT
RF Receivers - CC113LRTKT 1159405-CC113LRTKT
Manufacturer: Texas Instruments Win Source Part Number: 1159405-CC113LRTKT Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159405-CC113LRTKT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
RF Receivers - CC113LRTKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
CC113LRTKT
RF Receivers CC113LRTKT
- RF Receiver FSK, GFSK, OOK 315MHz, 433MHz, 868MHz, 915MHz -116dBm 600kbps PCB, Surface Mount 20-QFN (4x4)

- RF Receiver FSK, GFSK, OOK 315MHz, 433MHz, 868MHz, 915MHz -116dBm 600kbps PCB, Surface Mount 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-CC113LRTKT 1159405-CC113LRTKT CC113LRTKT
Product Name VQFN Rf Receiver RF Receivers - CC113LRTKT RF Receivers
Package Type Tape and Reel Surface Mount; 20-VFQFN Exposed Pad
Features RoHS RoHS
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts
Supply Current 17.1 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXD-418-KH - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 28-SMD, No Lead
Features RoHS
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
View Details
RTM Series Monopulse Receiver - RTM-3010 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 30 MHz
RF Connectors SMA
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details