Texas Instruments Low-Power VQFN Rf Receiver CC1131TRHBRG4Q1

Description
Low-Cost Low-Power Sub-1-GHz RF Receiver 32-VQFN -40 to 105 Product overview: CC1131TRHBRG4Q1 from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Low-Power, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-CC1131TRHBRG4Q1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low-Cost Low-Power Sub-1-GHz RF Receiver 32-VQFN -40 to 105 Product overview: CC1131TRHBRG4Q1 from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Low-Power, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-CC1131TRHBRG4Q1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power VQFN Rf Receiver
870-CC1131TRHBRG4Q1
Low-Power VQFN Rf Receiver 870-CC1131TRHBRG4Q1
Low-Cost Low-Power Sub-1-GHz RF Receiver 32-VQFN -40 to 105 Product overview: CC1131TRHBRG4Q1 from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Low-Power, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-CC1131TRHBRG4Q1 can be used for catalog matching and distributor lookup.

Low-Cost Low-Power Sub-1-GHz RF Receiver 32-VQFN -40 to 105 Product overview: CC1131TRHBRG4Q1 from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Low-Power, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-CC1131TRHBRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - CC1131TRHBRG4Q1 - 1159403-CC1131TRHBRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - CC1131TRHBRG4Q1
1159403-CC1131TRHBRG4Q1
RF Receivers - CC1131TRHBRG4Q1 1159403-CC1131TRHBRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 1159403-CC1131TRHBRG 4Q1 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159403-CC1131TRHBRG4Q1
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Receivers - CC1131TRHBRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
CC1131TRHBRG4Q1
RF and Wireless - RF Receivers CC1131TRHBRG4Q1
RF RX FSK/GFSK 310-348MHZ 32VQFN

RF RX FSK/GFSK 310-348MHZ 32VQFN

Supplier's Site
RF Receivers - CC1131TRHBRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
CC1131TRHBRG4Q1
RF Receivers CC1131TRHBRG4Q1
Automotive, AEC-Q100 RF Receiver FSK, GFSK, MSK, ASK, OOK 310MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz -111dBm 250kbps PCB, Surface Mount 32-VQFN (5x5)

Automotive, AEC-Q100 RF Receiver FSK, GFSK, MSK, ASK, OOK 310MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz -111dBm 250kbps PCB, Surface Mount 32-VQFN (5x5)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-CC1131TRHBRG4Q1 1159403-CC1131TRHBRG4Q1 CC1131TRHBRG4Q1 CC1131TRHBRG4Q1
Product Name Low-Power VQFN Rf Receiver RF Receivers - CC1131TRHBRG4Q1 RF and Wireless - RF Receivers RF Receivers
Package Type Tape and Reel Surface Mount; Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Features RoHS RoHS
Supply Voltage 1.8 to 3.6 volts 3.6 to 1.8 volts 1.8 to 3.6 volts
Supply Current 18.8 mA
Applications ISM, SRD
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3245CAZ - 874167-ICL3245CAZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Drivers, Receivers, Transceivers - ATA2516-6AQY - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Features RoHS
Supply Voltage 4.5 to 5.5 volts
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - XR1011-BD-000V - Richardson RFPD
Specs
Package Type Die
Operating Frequency 4500 to 10500 MHz
Supply Voltage 4 volts
View Details