Texas Instruments Standard Linear and Logic RF Transceiver ICs - CC1125RHBT CC1125RHBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 865954-CC1125RHBT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC1125 Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: 5A991B Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38891-6, 296-38891-2, CC1125RHBT-ND, 296-38891-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 865954-CC1125RHBT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC1125 Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: 5A991B Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38891-6, 296-38891-2, CC1125RHBT-ND, 296-38891-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1125RHBT - 865954-CC1125RHBT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1125RHBT
865954-CC1125RHBT
RF Transceiver ICs - CC1125RHBT 865954-CC1125RHBT
Manufacturer: Texas Instruments Win Source Part Number: 865954-CC1125RHBT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC1125 Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: 5A991B Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38891-6, 296-38891-2, CC1125RHBT-ND, 296-38891-1

Manufacturer: Texas Instruments
Win Source Part Number: 865954-CC1125RHBT
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU General ISM < 1GHz - 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CC1125
Categories: RF/IF and RFID
Case / Package: 32-VQFN (5x5)
ECCN: 5A991B
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-38891-6, 296-38891-2, CC1125RHBT-ND, 296-38891-1

Buy Now Datasheet
RF Transceiver Ultra-Hi Perf RF Narrowbd Transceiver - 815-CC1125RHBT - Utmel Electronic Limited
Hong Kong, China
RF Transceiver Ultra-Hi Perf RF Narrowbd Transceiver
815-CC1125RHBT
RF Transceiver Ultra-Hi Perf RF Narrowbd Transceiver 815-CC1125RHBT
RF Transceiver Ultra-Hi Perf RF Narrowbd Transceiver

RF Transceiver Ultra-Hi Perf RF Narrowbd Transceiver

Supplier's Site
Rf Transceiver, Vqfn-32; Frequency Min Texas Instruments - 52AH6983 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, Vqfn-32; Frequency Min Texas Instruments
52AH6983
Rf Transceiver, Vqfn-32; Frequency Min Texas Instruments 52AH6983
RF TRANSCEIVER, VQFN-32; Frequency Min:-; Frequency Max:-; RF / IF Modulation:2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK; Data Rate:200Kbps; Receiving Current:17mA; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply Voltage Min:2V; Supply RoHS Compliant: Yes

RF TRANSCEIVER, VQFN-32; Frequency Min:-; Frequency Max:-; RF / IF Modulation:2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK; Data Rate:200Kbps; Receiving Current:17mA; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply Voltage Min:2V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 865954-CC1125RHBT 815-CC1125RHBT 52AH6983
Product Name RF Transceiver ICs - CC1125RHBT RF Transceiver Ultra-Hi Perf RF Narrowbd Transceiver Rf Transceiver, Vqfn-32; Frequency Min Texas Instruments
Package Type Surface Mount; Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 C (-40.0 F)
Features RoHS RoHS
Operating Frequency 164 to 960 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type FCCSP
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details