Texas Instruments Standard Linear and Logic 960MHz VQFN Interface Transceiver IC CC1125RHBR

Description
RF Transceiver 164-960MHz SPI 200Kbps 16dBm VQFN Product overview: CC1125RHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHz, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 960MHz, VQFN, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC1125RHBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Transceiver 164-960MHz SPI 200Kbps 16dBm VQFN Product overview: CC1125RHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHz, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 960MHz, VQFN, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC1125RHBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
960MHz VQFN Interface Transceiver IC
879-CC1125RHBR
960MHz VQFN Interface Transceiver IC 879-CC1125RHBR
RF Transceiver 164-960MHz SPI 200Kbps 16dBm VQFN Product overview: CC1125RHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHz, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 960MHz, VQFN, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC1125RHBR can be used for catalog matching and distributor lookup.

RF Transceiver 164-960MHz SPI 200Kbps 16dBm VQFN Product overview: CC1125RHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHz, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 960MHz, VQFN, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC1125RHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 879-CC1125RHBR
Product Name 960MHz VQFN Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
5.5V Interface Transceiver IC - 704-74AHC2G125GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details