Texas Instruments RF Transceiver ICs - CC1121RHMT CC1121RHMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159399-CC1121RHMT Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -120dBm Current - Receiving: 17mA ~ 23mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 26mA ~ 54mA Family Name: CC1121 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 200kbps Alternative Parts (Cross-Reference): CC1121RHMR; CC1121RHBR; CC1121RHBT; Introduction Date: January 01, 2011 ECCN: 5A991.b Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159399-CC1121RHMT Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -120dBm Current - Receiving: 17mA ~ 23mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 26mA ~ 54mA Family Name: CC1121 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 200kbps Alternative Parts (Cross-Reference): CC1121RHMR; CC1121RHBR; CC1121RHBT; Introduction Date: January 01, 2011 ECCN: 5A991.b Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1121RHMT - 1159399-CC1121RHMT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1121RHMT
1159399-CC1121RHMT
RF Transceiver ICs - CC1121RHMT 1159399-CC1121RHMT
Manufacturer: Texas Instruments Win Source Part Number: 1159399-CC1121RHMT Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -120dBm Current - Receiving: 17mA ~ 23mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 26mA ~ 54mA Family Name: CC1121 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 200kbps Alternative Parts (Cross-Reference): CC1121RHMR; CC1121RHBR; CC1121RHBT; Introduction Date: January 01, 2011 ECCN: 5A991.b Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1159399-CC1121RHMT
Packaging: Reel - TR
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency: 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz
Operating Supply Voltage: 2 V ~ 3.6 V
Memory Size: 4kB ROM, 256B RAM
Power - Output: 16dBm
Sensitivity: -120dBm
Current - Receiving: 17mA ~ 23mA
Part Status: Obsolete(EOL)
RF Family/Standard: General ISM
Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK
Serial Interfaces: SPI
GPIO: 4
Current - Transmitting: 26mA ~ 54mA
Family Name: CC1121
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Data Rate (Maximum): 200kbps
Alternative Parts (Cross-Reference): CC1121RHMR; CC1121RHBR; CC1121RHBT;
Introduction Date: January 01, 2011
ECCN: 5A991.b
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1159399-CC1121RHMT
Product Name RF Transceiver ICs - CC1121RHMT
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details