Texas Instruments Standard Linear and Logic RF Transceiver ICs - CC1120RHBT CC1120RHBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771255-CC1120RHBT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -127dBm Current - Receiving: 17mA ~ 23mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 32mA ~ 54mA Family Name: CC1120 Categories: RF/IF and RFID Data Rate (Maximum): 200kbps Alternative Parts (Cross-Reference): MAX7032ATJ+T; CC1120RHMT; CC1120RHMR; ATA5830-PLQW; MAX7032ATJ-T; MRF89XAT-I/MQ; MAX7032ATJ; ECCN: 5A991.b Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771255-CC1120RHBT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -127dBm Current - Receiving: 17mA ~ 23mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 32mA ~ 54mA Family Name: CC1120 Categories: RF/IF and RFID Data Rate (Maximum): 200kbps Alternative Parts (Cross-Reference): MAX7032ATJ+T; CC1120RHMT; CC1120RHMR; ATA5830-PLQW; MAX7032ATJ-T; MRF89XAT-I/MQ; MAX7032ATJ; ECCN: 5A991.b Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1120RHBT - 771255-CC1120RHBT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1120RHBT
771255-CC1120RHBT
RF Transceiver ICs - CC1120RHBT 771255-CC1120RHBT
Manufacturer: Texas Instruments Win Source Part Number: 771255-CC1120RHBT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -127dBm Current - Receiving: 17mA ~ 23mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 32mA ~ 54mA Family Name: CC1120 Categories: RF/IF and RFID Data Rate (Maximum): 200kbps Alternative Parts (Cross-Reference): MAX7032ATJ+T; CC1120RHMT; CC1120RHMR; ATA5830-PLQW; MAX7032ATJ-T; MRF89XAT-I/MQ; MAX7032ATJ; ECCN: 5A991.b Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771255-CC1120RHBT
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency: 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz
Operating Supply Voltage: 2 V ~ 3.6 V
Memory Size: 4kB ROM, 256B RAM
Power - Output: 16dBm
Sensitivity: -127dBm
Current - Receiving: 17mA ~ 23mA
RF Family/Standard: General ISM
Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK
Serial Interfaces: SPI
GPIO: 4
Current - Transmitting: 32mA ~ 54mA
Family Name: CC1120
Categories: RF/IF and RFID
Data Rate (Maximum): 200kbps
Alternative Parts (Cross-Reference): MAX7032ATJ+T; CC1120RHMT; CC1120RHMR; ATA5830-PLQW; MAX7032ATJ-T; MRF89XAT-I/MQ; MAX7032ATJ;
ECCN: 5A991.b
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Rf Transceiver, Vqfn-32; Frequency Min Texas Instruments - 28AH1984 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, Vqfn-32; Frequency Min Texas Instruments
28AH1984
Rf Transceiver, Vqfn-32; Frequency Min Texas Instruments 28AH1984
RF TRANSCEIVER, VQFN-32; Frequency Min:-; Frequency Max:-; RF / IF Modulation:2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK; Data Rate:200Kbps; Receiving Current:17mA; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply Voltage Min:2V; Supply RoHS Compliant: Yes

RF TRANSCEIVER, VQFN-32; Frequency Min:-; Frequency Max:-; RF / IF Modulation:2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK; Data Rate:200Kbps; Receiving Current:17mA; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply Voltage Min:2V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers
Product Number 771255-CC1120RHBT 28AH1984
Product Name RF Transceiver ICs - CC1120RHBT Rf Transceiver, Vqfn-32; Frequency Min Texas Instruments
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 164 to 960 MHz
Sensitivity -127 dBm
Output Power 16 dBm
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details