IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 40-VFQFN Exposed Pad
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 40-VFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 4823-NRF52820-QDAA-R7CT-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Bluetooth; ZigBee |
| Interface | USB |
| Operating Frequency | 2400 MHz |
| Data Rate | 2000 kbps |