Texas Instruments RF Transceiver ICs - CC1110F8RHHR CC1110F8RHHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 914929-CC1110F8RHHR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad Package: 36-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC1110F8 Categories: RF/IF and RFID Case / Package: 36-VQFN (6x6) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43626-6, 296-43626-1, 296-43626-2, CC1110F8RHHR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 914929-CC1110F8RHHR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad Package: 36-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC1110F8 Categories: RF/IF and RFID Case / Package: 36-VQFN (6x6) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43626-6, 296-43626-1, 296-43626-2, CC1110F8RHHR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1110F8RHHR - 914929-CC1110F8RHHR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1110F8RHHR
914929-CC1110F8RHHR
RF Transceiver ICs - CC1110F8RHHR 914929-CC1110F8RHHR
Manufacturer: Texas Instruments Win Source Part Number: 914929-CC1110F8RHHR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad Package: 36-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CC1110F8 Categories: RF/IF and RFID Case / Package: 36-VQFN (6x6) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43626-6, 296-43626-1, 296-43626-2, CC1110F8RHHR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 914929-CC1110F8RHHR
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU General ISM < 1GHz - 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad
Package: 36-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CC1110F8
Categories: RF/IF and RFID
Case / Package: 36-VQFN (6x6)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43626-6, 296-43626-1, 296-43626-2, CC1110F8RHHR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 914929-CC1110F8RHHR
Product Name RF Transceiver ICs - CC1110F8RHHR
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details