Texas Instruments Standard Linear and Logic RF Transceiver ICs - CC1110F32RHHT CC1110F32RHHT

Description
Manufacturer: Texas Instruments Win Source Part Number: 079842-CC1110F32RHHT Packaging: Reel - TR Type: TxRx + MCU Frequency: 300MHz to 348MHz, 391MHz to 464MHz, 782MHz to 928MHz Memory Size: 32kB Flash, 4kB SRAM Power - Output: 10dBm Sensitivity: -112dBm Data Rate (Max): 500kBaud Current - Receiving: 16.2mA to 21.5mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: I2S, USART GPIO: 21 Current - Transmitting: 18mA to 36.2mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 36-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC1110F32RHHR; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 079842-CC1110F32RHHT Packaging: Reel - TR Type: TxRx + MCU Frequency: 300MHz to 348MHz, 391MHz to 464MHz, 782MHz to 928MHz Memory Size: 32kB Flash, 4kB SRAM Power - Output: 10dBm Sensitivity: -112dBm Data Rate (Max): 500kBaud Current - Receiving: 16.2mA to 21.5mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: I2S, USART GPIO: 21 Current - Transmitting: 18mA to 36.2mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 36-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC1110F32RHHR; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1110F32RHHT - 079842-CC1110F32RHHT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1110F32RHHT
079842-CC1110F32RHHT
RF Transceiver ICs - CC1110F32RHHT 079842-CC1110F32RHHT
Manufacturer: Texas Instruments Win Source Part Number: 079842-CC1110F32RHHT Packaging: Reel - TR Type: TxRx + MCU Frequency: 300MHz to 348MHz, 391MHz to 464MHz, 782MHz to 928MHz Memory Size: 32kB Flash, 4kB SRAM Power - Output: 10dBm Sensitivity: -112dBm Data Rate (Max): 500kBaud Current - Receiving: 16.2mA to 21.5mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: I2S, USART GPIO: 21 Current - Transmitting: 18mA to 36.2mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 36-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC1110F32RHHR; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 079842-CC1110F32RHHT
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 300MHz to 348MHz, 391MHz to 464MHz, 782MHz to 928MHz
Memory Size: 32kB Flash, 4kB SRAM
Power - Output: 10dBm
Sensitivity: -112dBm
Data Rate (Max): 500kBaud
Current - Receiving: 16.2mA to 21.5mA
RF Family/Standard: General ISM
Modulation: 2FSK, ASK, GFSK, MSK, OOK
Serial Interfaces: I2S, USART
GPIO: 21
Current - Transmitting: 18mA to 36.2mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 36-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): CC1110F32RHHR;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Soc, Rf Trx, 8051 Mcu, 32K Flash, 36Vqfn; Frequency Min Texas Instruments - 52AH6981 - Newark, An Avnet Company
Chicago, IL, United States
Soc, Rf Trx, 8051 Mcu, 32K Flash, 36Vqfn; Frequency Min Texas Instruments
52AH6981
Soc, Rf Trx, 8051 Mcu, 32K Flash, 36Vqfn; Frequency Min Texas Instruments 52AH6981
SOC, RF TRX, 8051 MCU, 32K FLASH, 36VQFN; Frequency Min:300MHz; Frequency Max:928MHz; RF / IF Modulation:2FSK, ASK, GFSK, MSK, OOK; Data Rate:500Kbaud; Receiving Current:16.2mA; RF IC Case Style:QFN; No. of Pins:36Pins; Supply RoHS Compliant: Yes

SOC, RF TRX, 8051 MCU, 32K FLASH, 36VQFN; Frequency Min:300MHz; Frequency Max:928MHz; RF / IF Modulation:2FSK, ASK, GFSK, MSK, OOK; Data Rate:500Kbaud; Receiving Current:16.2mA; RF IC Case Style:QFN; No. of Pins:36Pins; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers
Product Number 079842-CC1110F32RHHT 52AH6981
Product Name RF Transceiver ICs - CC1110F32RHHT Soc, Rf Trx, 8051 Mcu, 32K Flash, 36Vqfn; Frequency Min Texas Instruments
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 300 to 928 MHz 300 to 928 MHz
Sensitivity -112 dBm
Output Power 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details