Manufacturer: Texas Instruments
Win Source Part Number: 806532-CC1110F16RHHR
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz
Memory Size: 16kB Flash, 2kB SRAM
Power - Output: 10dBm
Sensitivity: -112dBm
Current - Receiving: 16.2mA ~ 21.5mA
RF Family/Standard: General ISM
Modulation: 2FSK, ASK, GFSK, MSK, OOK
Serial Interfaces: I2S, USART
GPIO: 21
Current - Transmitting: 18mA ~ 36.2mA
Supplier Device Package: 36-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 36-VFQFN Exposed Pad
Data Rate (Maximum): 500kBaud
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 3.6V
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 806532-CC1110F16RHHR |
| Product Name | RF Transceiver ICs - CC1110F16RHHR |
| Package Type | Surface Mount |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 300 to 928 MHz |