Texas Instruments RF Transceiver ICs - CC110LRTKR CC110LRTKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 202285-CC110LRTKR Packaging: Reel - TR Type: TxRx Only Frequency: 300MHz to 348MHz, 387MHz to 464MHz, 779MHz to 928MHz Power - Output: 12dBm Sensitivity: -116dBm Data Rate (Max): 600kbps Current - Receiving: 14.3mA to 17.1mA RF Family/Standard: General ISM Modulation: 2FSK, 4FSK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA to 34.2mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): SI4432-B1-FMR; CC110LRTKT; CC110LRTKR; CC110LRGPT; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Wireless, Industrial, Motor Drive & Control, Medical
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 202285-CC110LRTKR Packaging: Reel - TR Type: TxRx Only Frequency: 300MHz to 348MHz, 387MHz to 464MHz, 779MHz to 928MHz Power - Output: 12dBm Sensitivity: -116dBm Data Rate (Max): 600kbps Current - Receiving: 14.3mA to 17.1mA RF Family/Standard: General ISM Modulation: 2FSK, 4FSK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA to 34.2mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): SI4432-B1-FMR; CC110LRTKT; CC110LRTKR; CC110LRGPT; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Wireless, Industrial, Motor Drive & Control, Medical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC110LRTKR - 202285-CC110LRTKR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC110LRTKR
202285-CC110LRTKR
RF Transceiver ICs - CC110LRTKR 202285-CC110LRTKR
Manufacturer: Texas Instruments Win Source Part Number: 202285-CC110LRTKR Packaging: Reel - TR Type: TxRx Only Frequency: 300MHz to 348MHz, 387MHz to 464MHz, 779MHz to 928MHz Power - Output: 12dBm Sensitivity: -116dBm Data Rate (Max): 600kbps Current - Receiving: 14.3mA to 17.1mA RF Family/Standard: General ISM Modulation: 2FSK, 4FSK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA to 34.2mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): SI4432-B1-FMR; CC110LRTKT; CC110LRTKR; CC110LRGPT; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Wireless, Industrial, Motor Drive & Control, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 202285-CC110LRTKR
Packaging: Reel - TR
Type: TxRx Only
Frequency: 300MHz to 348MHz, 387MHz to 464MHz, 779MHz to 928MHz
Power - Output: 12dBm
Sensitivity: -116dBm
Data Rate (Max): 600kbps
Current - Receiving: 14.3mA to 17.1mA
RF Family/Standard: General ISM
Modulation: 2FSK, 4FSK, GFSK, MSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 12.3mA to 34.2mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 20-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Alternative Parts (Cross-Reference): SI4432-B1-FMR; CC110LRTKT; CC110LRTKR; CC110LRGPT;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in RF Communications, Wireless, Industrial, Motor Drive & Control, Medical

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC110LRTKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC110LRTKR
RF and Wireless - RF Transceiver ICs CC110LRTKR
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 202285-CC110LRTKR CC110LRTKR
Product Name RF Transceiver ICs - CC110LRTKR RF and Wireless - RF Transceiver ICs
Applications Mobile / Wireless Systems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 300 to 928 MHz 300 to 928 MHz
Sensitivity -116 dBm -116 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details