Texas Instruments Standard Linear and Logic RF ICs CC1101RGPR

Description
CC1101RGPR, RF Transciever
Request a Quote
Description
CC1101RGPR, RF Transciever
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 2184481 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2184481
RF ICs 2184481
CC1101RGPR, RF Transciever

CC1101RGPR, RF Transciever

Supplier's Site
RF ICs - 2184482P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2184482P
RF ICs 2184482P
CC1101RGPR, RF Transciever

CC1101RGPR, RF Transciever

Supplier's Site
RF ICs - 2184482 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2184482
RF ICs 2184482
CC1101RGPR, RF Transciever

CC1101RGPR, RF Transciever

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 2184481
Product Name RF ICs
Package Type VQFN
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-1SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMS6T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 16000 MHz
Type SP3T~SP6T
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details