Texas Instruments Standard Linear and Logic RF Transceiver ICs - CC1101RGPR CC1101RGPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 012746-CC1101RGPR Packaging: Reel - TR Type: TxRx Only Frequency: 300MHz to 348MHz, 387MHz to 464MHz, 779MHz to 928MHz Power - Output: 12dBm Sensitivity: -116dBm Data Rate (Max): 600kbps Current - Receiving: 14.3mA to 17.1mA RF Family/Standard: General ISM Modulation: 2FSK, 4FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA to 34.2mA Family Name: CC1101 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): CC1101RGPT; CC1101RGP; ECCN: 5A991.b Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012746-CC1101RGPR Packaging: Reel - TR Type: TxRx Only Frequency: 300MHz to 348MHz, 387MHz to 464MHz, 779MHz to 928MHz Power - Output: 12dBm Sensitivity: -116dBm Data Rate (Max): 600kbps Current - Receiving: 14.3mA to 17.1mA RF Family/Standard: General ISM Modulation: 2FSK, 4FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA to 34.2mA Family Name: CC1101 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): CC1101RGPT; CC1101RGP; ECCN: 5A991.b Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1101RGPR - 012746-CC1101RGPR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1101RGPR
012746-CC1101RGPR
RF Transceiver ICs - CC1101RGPR 012746-CC1101RGPR
Manufacturer: Texas Instruments Win Source Part Number: 012746-CC1101RGPR Packaging: Reel - TR Type: TxRx Only Frequency: 300MHz to 348MHz, 387MHz to 464MHz, 779MHz to 928MHz Power - Output: 12dBm Sensitivity: -116dBm Data Rate (Max): 600kbps Current - Receiving: 14.3mA to 17.1mA RF Family/Standard: General ISM Modulation: 2FSK, 4FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA to 34.2mA Family Name: CC1101 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): CC1101RGPT; CC1101RGP; ECCN: 5A991.b Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 012746-CC1101RGPR
Packaging: Reel - TR
Type: TxRx Only
Frequency: 300MHz to 348MHz, 387MHz to 464MHz, 779MHz to 928MHz
Power - Output: 12dBm
Sensitivity: -116dBm
Data Rate (Max): 600kbps
Current - Receiving: 14.3mA to 17.1mA
RF Family/Standard: General ISM
Modulation: 2FSK, 4FSK, ASK, GFSK, MSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 12.3mA to 34.2mA
Family Name: CC1101
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 20-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Alternative Parts (Cross-Reference): CC1101RGPT; CC1101RGP;
ECCN: 5A991.b
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Radio Frequency Chip/Antenna >> RF Transceiver ICs - CC1101RGPR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Transceiver ICs
CC1101RGPR
Radio Frequency Chip/Antenna >> RF Transceiver ICs CC1101RGPR
600Kbps General-purposeISM<1 GHz>

600Kbps General-purposeISM<1GHz>

Supplier's Site Datasheet
Rf Transceiver, Qfn-20; Frequency Min Texas Instruments - 28AH1982 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, Qfn-20; Frequency Min Texas Instruments
28AH1982
Rf Transceiver, Qfn-20; Frequency Min Texas Instruments 28AH1982
RF TRANSCEIVER, QFN-20; Frequency Min:-; Frequency Max:-; RF / IF Modulation:2FSK, 4FSK, ASK, GFSK, MSK, OOK; Data Rate:600Kbps; Receiving Current:14.7mA; RF IC Case Style:QFN; No. of Pins:20Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

RF TRANSCEIVER, QFN-20; Frequency Min:-; Frequency Max:-; RF / IF Modulation:2FSK, 4FSK, ASK, GFSK, MSK, OOK; Data Rate:600Kbps; Receiving Current:14.7mA; RF IC Case Style:QFN; No. of Pins:20Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site
RF and Wireless - RF Transceiver ICs - CC1101RGPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC1101RGPR
RF and Wireless - RF Transceiver ICs CC1101RGPR
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 012746-CC1101RGPR CC1101RGPR 28AH1982 CC1101RGPR
Product Name RF Transceiver ICs - CC1101RGPR Radio Frequency Chip/Antenna >> RF Transceiver ICs Rf Transceiver, Qfn-20; Frequency Min Texas Instruments RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 300 to 928 MHz 300 to 348 MHz 300 to 928 MHz
Sensitivity -116 dBm -116 dBm
Output Power 12 dBm 12 dBm
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products