Texas Instruments RF Transceiver ICs - CC1100RTKRG3 CC1100RTKRG3

Description
Manufacturer: Texas Instruments Win Source Part Number: 914927-CC1100RTKRG3 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz 20-VFQFN Exposed Pad Package: Reel - TR Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: CC1100 Categories: RF/IF and RFID Case / Package: 20-QFN (4x4) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 914927-CC1100RTKRG3 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz 20-VFQFN Exposed Pad Package: Reel - TR Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: CC1100 Categories: RF/IF and RFID Case / Package: 20-QFN (4x4) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1100RTKRG3 - 914927-CC1100RTKRG3 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1100RTKRG3
914927-CC1100RTKRG3
RF Transceiver ICs - CC1100RTKRG3 914927-CC1100RTKRG3
Manufacturer: Texas Instruments Win Source Part Number: 914927-CC1100RTKRG3 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz 20-VFQFN Exposed Pad Package: Reel - TR Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: CC1100 Categories: RF/IF and RFID Case / Package: 20-QFN (4x4) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 914927-CC1100RTKRG3
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx Only General ISM < 1GHz - 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz 20-VFQFN Exposed Pad
Package: Reel - TR
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CC1100
Categories: RF/IF and RFID
Case / Package: 20-QFN (4x4)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 914927-CC1100RTKRG3
Product Name RF Transceiver ICs - CC1100RTKRG3
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details