Texas Instruments RF Transceiver ICs - CC1100ERGPT CC1100ERGPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1027965-CC1100ERGPT Packaging: Reel - TR Type: TxRx Only Frequency: 470MHz to 510MHz, 950MHz to 960MHz Power - Output: 10dBm Sensitivity: -112dBm Data Rate (Max): 500kBaud Current - Receiving: 15.4mA to 20mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 15.8mA to 30.9mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1027965-CC1100ERGPT Packaging: Reel - TR Type: TxRx Only Frequency: 470MHz to 510MHz, 950MHz to 960MHz Power - Output: 10dBm Sensitivity: -112dBm Data Rate (Max): 500kBaud Current - Receiving: 15.4mA to 20mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 15.8mA to 30.9mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1100ERGPT - 1027965-CC1100ERGPT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1100ERGPT
1027965-CC1100ERGPT
RF Transceiver ICs - CC1100ERGPT 1027965-CC1100ERGPT
Manufacturer: Texas Instruments Win Source Part Number: 1027965-CC1100ERGPT Packaging: Reel - TR Type: TxRx Only Frequency: 470MHz to 510MHz, 950MHz to 960MHz Power - Output: 10dBm Sensitivity: -112dBm Data Rate (Max): 500kBaud Current - Receiving: 15.4mA to 20mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 15.8mA to 30.9mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1027965-CC1100ERGPT
Packaging: Reel - TR
Type: TxRx Only
Frequency: 470MHz to 510MHz, 950MHz to 960MHz
Power - Output: 10dBm
Sensitivity: -112dBm
Data Rate (Max): 500kBaud
Current - Receiving: 15.4mA to 20mA
RF Family/Standard: General ISM
Modulation: 2FSK, ASK, GFSK, MSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 15.8mA to 30.9mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 20-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC1100ERGPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC1100ERGPT
RF and Wireless - RF Transceiver ICs CC1100ERGPT
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1027965-CC1100ERGPT CC1100ERGPT
Product Name RF Transceiver ICs - CC1100ERGPT RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 470 to 960 MHz 470 to 960 MHz
Sensitivity -112 dBm -112 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details